EN
  • EN
  • DE

LTC4303IMS8

Part No LTC4303IMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffer with Stuck Bus Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209109-LTC4303IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4303IMS8 CAD Model

Description

LTC4303IMS8 - Hot Swappable 2-Wire Bus Buffer

The LTC4303IMS8, manufactured by Linear Technology, is a versatile and robust hot swappable 2-wire bus buffer designed to enhance the performance and reliability of systems that utilize the I2C bus. This integrated circuit is particularly suitable for applications requiring hot insertion and removal, without corrupting the data and clock lines of the bus.

Encased in a compact MSOP-8 package, the LTC4303IMS8 offers a range of features that make it an essential component for modern electronic systems. Its primary function is to provide a buffer between two I2C buses, allowing for bus extension and isolation. This is particularly useful when a system is expanded with additional I2C devices, or when the bus must be extended over longer distances than what is typically allowed by the I2C specifications.

One of the key attributes of the LTC4303IMS8 is its ability to isolate a backplane when a card is inserted into a live backplane. This prevents the corruption of the data and clock lines, ensuring smooth and uninterrupted communication. The device also features a connection status bit that can be read via the I2C bus, providing valuable information regarding the state of the buffer connections.

The LTC4303IMS8 incorporates pre-charge circuitry that minimizes the current transients during hot swapping, thus protecting both the device and the bus from potential damage. Furthermore, it has rise time accelerators that can be enabled to meet the I2C rise time specifications, even on heavily capacitive buses.

With its built-in 2kV HBM ESD protection, the LTC4303IMS8 is resilient to electrostatic discharges, enhancing the durability of the system in which it is used. Additionally, it offers a low standby current, making it suitable for power-sensitive applications.

In summary, the LTC4303IMS8 from Linear Technology is a high-performance, hot swappable 2-wire bus buffer that provides reliable bus isolation, extended bus capability, and protection against insertion transients, making it an ideal choice for a wide range of I2C-based applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1527 $55.3743
20+ $5.0484 $100.9680
31+ $4.8907 $151.6117
43+ $4.7329 $203.5147
55+ $4.5751 $251.6305
74+ $4.1018 $303.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess