EN
  • EN
  • DE

LTC4310CDD-2#PBF

Part No LTC4310CDD-2#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Hot-Swappable I2C Isolator / DGTL ISOLATOR 2CH I2C 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Minimum) 20kV/μs
Data Rate 400kHz
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784075-LTC4310CDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4310CDD-2#PBF
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4310CDD-2#PBF CAD Model

Description

Linear Technology LTC4310CDD-2#PBF Product Description

The LTC4310CDD-2#PBF is a robust, high-performance hot-swappable I2C isolator produced by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This innovative component is designed to facilitate safe insertion and removal of I2C-compatible devices on a live bus, ensuring minimal disruption to ongoing operations and protecting both the bus and devices from potential damage.

Encased in a compact, 10-lead DFN package, the LTC4310CDD-2#PBF offers a unique combination of features that make it an essential choice for systems requiring hot-swap capabilities. Its primary function is to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, allowing I2C devices to be hot-swapped without corrupting the data flowing on the bus.

One of the key attributes of the LTC4310CDD-2#PBF is its ability to prevent bus contention with a rise time accelerator. This feature actively monitors the bus lines and helps to prevent data corruption by ensuring that the signals transition quickly and cleanly, thus improving signal integrity and reducing the likelihood of errors. Additionally, the device supports a wide range of supply voltages from 2.9V to 5.5V, making it versatile for various applications.

The LTC4310CDD-2#PBF also boasts a strong ESD protection, safeguarding the I2C bus lines from electrostatic discharges, which are a common concern when devices are inserted or removed. This protection helps to ensure the longevity and reliability of both the isolator and the connected devices.

Moreover, the LTC4310CDD-2#PBF is designed for ease of use, with no need for additional software or complex programming. It can be readily integrated into existing I2C bus systems, providing immediate hot-swap capabilities with minimal design changes required.

In summary, the LTC4310CDD-2#PBF from Linear Technology is an indispensable component for any design requiring reliable, high-performance I2C hot-swapping. Its protective features, combined with ease of integration, make it a top choice for designers looking to enhance the durability and flexibility of their I2C bus systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess