EN
  • EN
  • DE

LTC4310CMS-2#PBF

Part No LTC4310CMS-2#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Hot-Swappable I2C Isolator / DGTL ISOLATOR 2CH I2C 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Minimum) 20kV/μs
Data Rate 400kHz
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784077-LTC4310CMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4310CMS-2#PBF
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4310CMS-2#PBF CAD Model

Description

Product Overview: LTC4310CMS-2#PBF

The LTC4310CMS-2#PBF is a state-of-the-art I2C bus buffer designed and manufactured by Linear Technology, a company renowned for its high-quality and innovative semiconductor products. This particular component is engineered to enhance the performance and reliability of I2C communication in complex and demanding applications.

Key Features

  • Hot-Swappable Operation: The LTC4310CMS-2#PBF allows devices to be inserted into or removed from a live backplane without shutting down the system, minimizing downtime and ensuring continuous operation.
  • High Noise Margin: With built-in rise time accelerators, this I2C bus buffer provides a robust communication link, increasing the noise margin and improving signal integrity in noisy environments.
  • Extended Bus Capacitance: It is capable of supporting large bus capacitance, enabling the use of more devices or longer trace lengths within an I2C bus system.
  • Fail-Safe Operation: The LTC4310CMS-2#PBF includes a fail-safe feature that prevents data corruption during hot-swapping and ensures a known output state if the input is disconnected or idle.

Applications

The LTC4310CMS-2#PBF is ideal for a wide range of applications requiring reliable I2C communication, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Infrastructure
  • Medical Devices

Technical Specifications

With a supply voltage range of 2.9V to 5.5V, the LTC4310CMS-2#PBF is versatile and can be integrated into various systems with different power requirements. It operates over a temperature range of -40°C to 85°C, ensuring reliability across a broad spectrum of environmental conditions. The compact MSOP-10 package allows for efficient use of board space in dense electronic assemblies.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC4310CMS-2#PBF is manufactured to stringent standards, ensuring consistent performance and long-term reliability for critical applications where downtime is not an option.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess