EN
  • EN
  • DE

LTC4314CUDC#PBF

Part No LTC4314CUDC#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER I2C HOTSWAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Supply Voltage (V) 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Part Number Series LTC4314
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806747-LTC4314CUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4314CUDC#PBF CAD Model

Description

Product Overview: LTC4314CUDC#PBF

The LTC4314CUDC#PBF is a robust and versatile I2C bus buffer and extender designed and manufactured by Linear Technology. This high-performance component is engineered to enhance I2C system capabilities by enabling bus extension over long distances and improving noise immunity. It is a perfect solution for complex and demanding applications that require reliable communication over I2C bus interfaces.

Key Features

  • Hot-Swappable Operation: The LTC4314 allows for devices to be inserted or removed from a live I2C bus without causing data corruption or system instability, ensuring seamless operation and maintenance.
  • High Noise Immunity: With built-in capacitive buffering, the LTC4314 enhances the noise immunity of the bus, making it ideal for use in electrically noisy environments or over long cable runs.
  • Level Translation: The device supports level translation between different I2C voltage domains, allowing for seamless communication between devices operating at different logic levels.
  • Strong Drive Capability: It can drive heavy capacitive loads, making it suitable for expanding I2C bus connectivity to a larger number of devices or over greater distances.
  • Low Standby Current: The LTC4314 features a low standby current, which contributes to power efficiency in the system, making it suitable for battery-powered and energy-conscious applications.

Applications

The LTC4314CUDC#PBF is an ideal component for a wide range of applications where I2C bus extension and integrity are critical. It is commonly used in:

  • Data Centers
  • Networking Equipment
  • Industrial Control Systems
  • Server Management
  • Telecommunications Infrastructure

Package and Quality

The LTC4314 is offered in a compact 12-lead QFN package, with a part number LTC4314CUDC#PBF, ensuring a minimal footprint on the PCB and ease of integration into a variety of designs. Linear Technology ensures high-quality standards, providing reliable and consistent performance for critical communication systems.

Note: It is recommended to consult the datasheet and application notes provided by Linear Technology for detailed specifications and proper usage guidelines to ensure optimal performance of the LTC4314CUDC#PBF in your specific application.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7822 $50.0796
44+ $2.2828 $100.4432
68+ $2.2115 $150.3820
94+ $2.1401 $201.1694
121+ $2.0688 $250.3248
162+ $1.8548 $300.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess