EN
  • EN
  • DE

LTC4317CDHC#TRMPBF

Part No LTC4317CDHC#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828667-LTC4317CDHC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4317CDHC#TRMPBF CAD Model

Description

Product Overview: LTC4317CDHC#TRMPBF

The LTC4317CDHC#TRMPBF from Linear Technology is a high-performance I²C bus buffer that enhances the capabilities of an I²C system by providing bidirectional buffering. This device is designed to ensure data integrity and extend the communication distance by allowing multiple devices to share the same bus without the risk of data collision or corruption.

Key Features

  • Hot-Swappable: The LTC4317CDHC#TRMPBF supports hot-swapping, making it perfect for applications where devices need to be connected or disconnected without powering down the system.
  • Low Voltage Operation: It operates at a supply voltage range of 2.9V to 5.5V, making it suitable for low voltage systems and ensuring compatibility with various logic levels.
  • High Noise Immunity: The device is designed with built-in capacitive isolation, which provides superior noise immunity and prevents communication errors due to noise spikes on the bus lines.
  • Extended Bus Capability: By buffering both the data (SDA) and clock (SCL) lines, the LTC4317CDHC#TRMPBF allows more devices to be connected to the I²C bus, beyond the typical bus capacitance limits.
  • Level Translation: The product can also act as a level translator, enabling seamless communication between devices operating at different voltage levels.

Applications

The LTC4317CDHC#TRMPBF is ideal for a wide range of applications, including:

  • Advanced Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Control Systems
  • Automotive Networks

Quality and Reliability

Linear Technology ensures that the LTC4317CDHC#TRMPBF is manufactured to the highest quality standards. It is packaged in a 16-lead DFN package with a temperature range of -40°C to +85°C, which guarantees reliable operation in a wide range of environmental conditions. The product is also RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

In summary, the LTC4317CDHC#TRMPBF from Linear Technology is a versatile and robust I²C bus buffer that offers enhanced performance and reliability for complex systems requiring extended I²C communication capabilities.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5971 $63.5826
14+ $8.6952 $121.7328
21+ $8.4234 $176.8914
29+ $8.1517 $236.3993
37+ $7.8800 $291.5600
50+ $7.0648 $353.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess