EN
  • EN
  • DE

LTC4318CUF#PBF

Part No LTC4318CUF#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Dual I2C/SMBus Address Translator / IC ACCELERATOR I2C HOTSWAP 20DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Address Translator
Interface I2C
Operating Supply Voltage 2.25 V ~ 5.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Mounting SMD
Win Source Part Number 784095-LTC4318CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4318
Introduction Date May 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4318CUF#PBF CAD Model

Description

Product Overview: LTC4318CUF#PBF

The LTC4318CUF#PBF is a sophisticated I2C bus buffer from Linear Technology that significantly enhances system reliability and flexibility. This device is designed to provide robust buffering capabilities, allowing different segments of an I2C bus to be isolated when a bus lock-up occurs, thereby ensuring stable communication across the system.

Key Features

  • Hot-Swappable Operation: The LTC4318CUF#PBF allows devices to be inserted or removed from a live I2C bus without causing disruption, making it ideal for systems that require maintenance or upgrades without powering down.
  • Low Operating Voltage: This product operates at a voltage range of 2.5V to 5.5V, making it suitable for a wide range of applications from battery-powered devices to industrial systems.
  • High Noise Margin: With built-in rise time accelerators, the LTC4318CUF#PBF offers improved signal integrity, which is crucial for long cables and capacitive loads.
  • Capable of Resolving Bus Lock-Up: The device can automatically break the data and clock lines during a lock-up and reconnect them after the fault condition has been cleared. This ensures the bus remains free from prolonged interruptions.
  • Multi-master Support: It supports multi-master environments, allowing multiple masters to communicate over the same bus without interference.

Applications

The LTC4318CUF#PBF is suitable for a variety of applications where I2C bus integrity and flexibility are crucial. This includes:

  • Advanced Telecom and Networking Infrastructure
  • Server and Storage Systems
  • Industrial Control and Automation
  • Automotive Data Buses
  • Battery Management Systems

Package and Quality

This product is available in a 20-pin QFN package, providing a compact solution that is easy to integrate into a variety of designs. The LTC4318CUF#PBF also meets the stringent quality standards expected from Linear Technology, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6679 $53.3432
19+ $5.4711 $103.9509
29+ $5.3002 $153.7058
39+ $5.1292 $200.0388
51+ $4.9582 $252.8682
68+ $4.4453 $302.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess