EN
  • EN
  • DE

LTC4354CDDB#PBF

Part No LTC4354CDDB#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1302+
Reference case DFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732208-LTC4354CDDB#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4354CDDB#PBF CAD Model

Description

Product Overview: LTC4354CDDB#PBF

The LTC4354CDDB#PBF is a high-performance, negative voltage diode-OR controller and monitor from Linear Technology, a brand of Analog Devices renowned for its precision engineering and reliability in power management solutions. This compact, feature-rich component is designed to enhance system reliability and efficiency in redundant power supply systems, making it an ideal choice for mission-critical applications such as servers, telecommunications, and industrial systems.

Key Features

  • Negative Voltage Capability: The LTC4354 operates with negative voltages, allowing it to be used in systems where negative supply rails are present.
  • Diode-OR Controller: It replaces power Schottky diodes with N-channel MOSFETs, significantly reducing power dissipation and heat generation compared to traditional diode-OR solutions.
  • Monitor and Control: This device not only controls the path of the negative voltage, but it also provides a monitoring feature that alerts the system in the event of a fault condition.
  • Reverse Current Protection: The LTC4354 prevents reverse current from flowing through the MOSFETs, ensuring that power supplies are protected against potential damage.
  • Charge Pump: The integrated charge pump eliminates the need for an external power supply to drive the gate of the MOSFETs, simplifying the design and reducing component count.

Applications

With its robust design and advanced features, the LTC4354CDDB#PBF is suitable for a variety of applications, including:

  • Redundant Power Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Data Centers and Network Servers
  • Negative Rail Power Distribution

Quality and Reliability

The LTC4354CDDB#PBF is manufactured to the highest standards of quality, ensuring reliable operation in even the most demanding environments. Its small form factor DFN package allows for a compact footprint on the PCB, while still offering excellent thermal performance.

Whether you're designing a new power distribution system or upgrading an existing one, the LTC4354CDDB#PBF from Linear Technology provides an efficient, reliable solution for negative voltage diode-OR applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess