EN
  • EN
  • DE

LTC4365HDDB-1#TRMPBF

Part No LTC4365HDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description LTC4365 - Overvoltage, Undervoltage and Reverse Supply Protection Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 125 °C
Max Supply Voltage 34 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Input Voltage -300 mV
Number of Pins 8
Operating Supply Current 125 µA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072551-LTC4365HDDB-1#TRMPBF
Categories PMIC - Power Management - Specialized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4365HDDB-1#TRMPBF CAD Model

Description

Linear Technology LTC4365HDDB-1#TRMPBF Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365HDDB-1#TRMPBF by Linear Technology is a sophisticated controller designed to shield sensitive electronic components from potentially damaging supply voltage conditions. It offers a triple-layered defense mechanism against overvoltage, undervoltage, and reverse supply scenarios, ensuring the longevity and reliability of your electronic systems.

Key Features

  • Overvoltage Protection: The device safeguards circuits by disconnecting the load when the input supply voltage exceeds the user-set overvoltage threshold.
  • Undervoltage Protection: Similarly, it disconnects the load when the supply drops below the designated undervoltage threshold, preventing malfunctions due to insufficient voltage.
  • Reverse Supply Protection: The LTC4365 protects against reverse supply voltages, which can occur due to incorrect power connections, by blocking the current flow to the load.
  • Adjustable Thresholds: Users can set precise overvoltage and undervoltage thresholds to match specific requirements, ensuring tailored protection for their application.
  • Wide Operating Range: The device operates over a broad voltage range, making it suitable for various applications and ensuring compatibility with different power supply standards.
  • Fast Response Time: Quick reaction to fault conditions means that the LTC4365 can disconnect the load in a matter of microseconds, minimizing the risk of damage.

Applications

The LTC4365HDDB-1#TRMPBF is ideal for a wide range of applications where power supply reliability is critical. Common uses include:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-operated devices
  • Telecommunications equipment
  • Aerospace and defense electronics

With its robust protection features, the LTC4365 ensures that your electronics are safe from the perils of abnormal supply voltages, making it an essential component for any high-reliability or mission-critical electronic system.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4365HDDB-1#TRMPBF is no exception. It is designed to meet stringent industry standards, providing a reliable solution for protecting your valuable electronic investments.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0766 $56.5362
16+ $6.6270 $106.0320
24+ $6.4199 $154.0776
33+ $6.2128 $205.0224
42+ $6.0057 $252.2394
56+ $5.3844 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess