EN
  • EN
  • DE

TPS61043DRBR

Part No TPS61043DRBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 8-Pin VSON EP T/R / IC LED DRVR RGLTR DIM 60MA 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 16.9V
Channel Output Current 60mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034242-TPS61043DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61043
Introduction Date December 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61043DRBR CAD Model

Description

The TPS61043DRBR is a high-quality, versatile LED driver integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically designed to efficiently drive white LEDs or other high-power LEDs in a variety of applications, including backlighting in portable devices, LCD displays, and other lighting solutions.

Key Features

  • Adjustable Output Voltage: The TPS61043DRBR offers an adjustable output voltage up to 28V, which makes it suitable for series LED configurations in various applications.
  • High Efficiency: With an efficiency rating of up to 88%, this driver ensures minimal power loss and heat generation, thereby extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA, further enhancing its suitability for battery-powered applications.
  • Integrated Power Diode and Switch: The inclusion of an integrated power diode and switch simplifies design and reduces external component count, saving space and cost.
  • Dimming Capability: The TPS61043DRBR supports both analog and pulse-width modulation (PWM) dimming control methods, providing flexibility in brightness adjustment.
  • Protection Features: The device includes built-in over-temperature and over-voltage protection, ensuring reliable operation and safeguarding the LEDs and the system.

Applications

The TPS61043DRBR is ideal for driving LEDs in a wide range of applications. Its compact size and feature set make it particularly suitable for:

  • Portable devices (smartphones, tablets, handheld gaming devices)
  • Backlighting for LCD screens
  • General LED lighting solutions
  • Automotive and industrial lighting

Package and Availability

The TPS61043DRBR is available in a small 3x3mm QFN-8 package, which is ideal for space-constrained applications. The device is provided in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its high efficiency, flexible dimming options, and robust protection features, the TPS61043DRBR from Texas Instruments is an excellent choice for designers looking to create compact, energy-efficient LED lighting solutions. Its ease of use and integration into various applications make it a go-to LED driver for a wide array of lighting needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7883 $51.2395
155+ $0.6468 $100.2540
240+ $0.6266 $150.3840
330+ $0.6064 $200.1120
430+ $0.5862 $252.0660
575+ $0.5255 $302.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess