EN
  • EN
  • DE

LTC4415EMSE#TRPBF

Part No LTC4415EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller Single 0.07Ohm 16-Pin MSOP EP T/R / IC OR CTRLR SRC SELECT 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Current - Output (Max) 4A
Operating Supply Current 44μA
Supply Voltage - Operating 1.7 V to 5.5 V
Applications Battery Backup, High Current Switch
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 105998-LTC4415EMSE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4415
Introduction Date October 26, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4415EMSE#TRPBF CAD Model

Description

The LTC4415EMSE#TRPBF from Linear Technology is a high-performance dual monolithic ideal diode with low loss PowerPath controllers that is designed to replace power Schottky diodes with a more efficient alternative. This product ensures seamless transitions between two power sources, making it ideal for systems that require reliable and continuous power supply.

Each of the two channels of the LTC4415EMSE#TRPBF operates independently and can conduct up to 4A with less than 50mV of forward voltage drop. The low forward voltage drop and low quiescent current significantly enhance power efficiency, making this device an excellent choice for portable and battery-powered applications where power conservation is critical.

The LTC4415EMSE#TRPBF also features a wide operating voltage range from 2.5V to 5.5V, which allows for flexibility in various application designs. Its built-in thermal protection ensures that the device operates within safe temperature limits, thereby providing additional reliability and longevity to the end product.

Furthermore, the LTC4415EMSE#TRPBF is designed with a priority channel feature, which allows users to choose which input has precedence when both inputs are active. This feature is particularly useful in applications where one power source is preferred over another, such as in systems with a primary and backup power source.

The compact 12-lead MSOP package with exposed pad makes the LTC4415EMSE#TRPBF easy to integrate into space-constrained applications. Its robust design is suited for automotive and industrial environments, where conditions can be harsh and reliability is paramount.

Overall, the LTC4415EMSE#TRPBF is a highly versatile component that offers superior power management capabilities, ensuring efficient and reliable operation in a wide range of applications such as handheld devices, portable medical equipment, and industrial power systems.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3949 $51.9745
12+ $8.5291 $102.3492
19+ $8.2626 $156.9894
26+ $7.9961 $207.8986
33+ $7.7295 $255.0735
44+ $6.9299 $304.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess