EN
  • EN
  • DE

LTC4415IDHC#PBF

Part No LTC4415IDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) Yes
Current - Output (Maximum) 4A
Operating Supply Current 44μA
Operating Supply Voltage 1.7 V ~ 5.5 V
Applications Battery Backup, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 784155-LTC4415IDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4415IDHC#PBF CAD Model

Description

The LTC4415IDHC#PBF from Linear Technology is a high-performance dual monolithic ideal diode with an integrated controller that is designed to replace power Schottky diodes in high-efficiency power management applications. It operates over a voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.

This robust component features two 4A ideal diodes, each capable of providing low loss power ORing and diode-OR applications. The LTC4415 ensures smooth switchover between power sources by minimizing reverse current transients. This is particularly useful in systems where redundancy is critical, such as servers, automotive, and industrial systems.

The LTC4415IDHC#PBF comes in a 16-lead DFN package with a thermally enhanced design, ensuring efficient heat dissipation and reliable operation even under heavy load conditions. Its low forward voltage drop reduces power loss and heat generation, contributing to the efficiency of the overall system.

With its built-in overcurrent protection and thermal limiting, the device provides additional safeguards for your power supply design. The LTC4415IDHC#PBF also features status outputs that can be used to enable an upstream supply, signal to a microcontroller, or control another part of the system based on the status of the ideal diodes.

This product is a testament to Linear Technology's commitment to providing advanced solutions for power management challenges. Whether it's used in handheld devices, portable instruments, or any system that requires a reliable power ORing function, the LTC4415IDHC#PBF stands out with its performance and durability.

Key specifications of the LTC4415IDHC#PBF include:

  • Wide operating voltage range: 2.5V to 5.5V
  • Dual 4A low loss ideal diodes
  • Low forward voltage drop
  • Overcurrent protection and thermal limiting
  • Status output signals
  • 16-lead DFN package with enhanced thermal performance

By integrating the LTC4415IDHC#PBF into your design, you can achieve a more efficient, reliable, and compact power management system.

You May Also Be Interested in

Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4512 $52.2560
12+ $8.5753 $102.9036
19+ $8.3074 $157.8406
25+ $8.0394 $200.9850
33+ $7.7714 $256.4562
44+ $6.9675 $306.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,747 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess