EN
  • EN
  • DE

LTC4425IMSE#PBF

Part No LTC4425IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Controller 2.7V to 5.5V Automotive 12-Pin MSOP EP Tube / IC SUPERCAP CHARGER 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Supercapacitor Charger
Operating Supply Current 20μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 784170-LTC4425IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4425
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4425IMSE#PBF CAD Model

Description

Linear Technology LTC4425IMSE#PBF Dual Input PowerPath Controller

The LTC4425IMSE#PBF is a versatile dual-input PowerPath controller designed by Linear Technology to manage power distribution in portable electronic devices. This sophisticated component ensures that the system remains operational by automatically selecting the highest priority power source available, whether it be from an external supply or a rechargeable battery.

One of the key features of the LTC4425IMSE#PBF is its ability to seamlessly transition between inputs without interrupting the supply to the load. This makes it an ideal solution for applications that require a reliable and uninterrupted power supply. The device supports a wide input voltage range, accommodating various types of batteries and power supplies, thus offering design flexibility for a multitude of portable and backup power applications.

The LTC4425IMSE#PBF also incorporates overvoltage protection, safeguarding the device and the system from potential damage due to excessive input voltages. This protection mechanism ensures that the product remains safe and reliable under various operating conditions. Additionally, the controller features programmable current limiting, which allows designers to set the maximum input current to match the specifications of the particular system, preventing overcurrent conditions that could lead to system failures.

With its compact MSOP-10 package, the LTC4425IMSE#PBF is designed for space-constrained applications. The small footprint makes it particularly suitable for portable devices where board space is at a premium. Furthermore, Linear Technology's attention to power efficiency is evident in this product, as it minimizes power loss during operation, contributing to extended battery life and improved overall system efficiency.

Overall, the LTC4425IMSE#PBF from Linear Technology is a robust and reliable solution for managing power paths in modern portable devices. Its dual-input capability, seamless power transitions, and comprehensive protection features make it a top choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4986 $53.9944
10+ $11.0758 $110.7580
14+ $10.7297 $150.2158
20+ $10.3836 $207.6720
25+ $10.0374 $250.9350
34+ $8.9991 $305.9694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess