EN
  • EN
  • DE

LTC4448CDE1

Part No LTC4448CDE1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072574-LTC4448CDE1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4448CDE1 CAD Model

Description

Linear Technology LTC4448CDE1 - High Voltage Synchronous N-Channel MOSFET Driver

The LTC4448CDE1 is a powerful MOSFET driver from Linear Technology, designed to complement high voltage power conversion applications. This driver is specifically engineered to operate with synchronous N-Channel MOSFETs, providing efficient and precise control over switching applications. Its robust design allows it to effectively handle high voltage operations, making it an ideal choice for a wide range of power management tasks.

Key Features:

  • High Voltage Capability: The LTC4448CDE1 is capable of handling voltages up to 100V, making it suitable for high voltage applications.
  • Powerful Drive Strength: With strong high-side and low-side gate drivers, it ensures fast MOSFET switching to minimize power losses.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through current, the LTC4448CDE1 includes adaptive shoot-through protection.
  • Wide Input Supply Range: The device operates with an input supply range from 4V to 14V, accommodating various power supply requirements.
  • Top and Bottom Drive Channels: It features independent top and bottom drive channels with separate power supply inputs for flexibility in design.
  • Low Quiescent Current: The LTC4448CDE1 maintains low quiescent current, enhancing the overall efficiency of the system.

Applications:

The LTC4448CDE1 is versatile and can be used in various applications including:

  • Synchronous rectification for AC to DC and DC to DC converters
  • Solar power inverters
  • Motor control circuits
  • High voltage power distribution systems

Package and Quality:

The LTC4448CDE1 is offered in a compact 12-lead DFN package with enhanced thermal performance. Linear Technology ensures high-quality standards, providing reliable and consistent performance for critical power management solutions.

With its strong drive capability, high voltage operation, and adaptive protection features, the LTC4448CDE1 is a top-tier component for engineers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess