EN
  • EN
  • DE

LTC5527EUFTRPBF

Part No LTC5527EUFTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026661-LTC5527EUFTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5527EUFTRPBF CAD Model

Description

Linear Technology's LTC5527EUF#TRPBF: High-Performance Mixer IC

The LTC5527EUF#TRPBF is a cutting-edge mixer integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This mixer IC is specifically engineered for RF applications that demand a high level of signal precision and integrity. It is an ideal choice for wireless infrastructure, broadband communications, and RF-based test equipment.

Key Features

  • Frequency Range: The LTC5527EUF#TRPBF operates over a broad frequency range, making it versatile for various applications. It supports an RF frequency range of 300MHz to 7GHz, allowing for its use in a wide array of communication bands.
  • Conversion Gain: This mixer IC provides a conversion gain of 2dB, which helps in maintaining signal strength during the mixing process, thereby reducing the need for additional amplification stages.
  • Integrated LO Buffer: It comes with an integrated LO buffer, which simplifies the design by eliminating the need for external local oscillator (LO) buffering components.
  • High Linearity: Exhibiting an Input IP3 of 24.4dBm at 900MHz, the LTC5527EUF#TRPBF ensures high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex RF systems.
  • Low LO Drive Level: The device operates with a low LO drive level of 0dBm, which minimizes power consumption and eases integration with other circuit components.

Package and Quality

The LTC5527EUF#TRPBF comes in a compact, 16-lead QFN package with a footprint of just 4mm x 4mm. Its small size makes it suitable for space-constrained applications without compromising performance. The product is also lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability and adherence to regulatory standards.

Applications

With its robust feature set, the LTC5527EUF#TRPBF is well-suited for various high-frequency applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Broadband Communications
  • Point-to-Point Microwave Links
  • RFID and Radar Systems
  • Test and Measurement Equipment

In summary, the LTC5527EUF#TRPBF from Linear Technology represents a blend of performance, integration, and efficiency, making it a top choice for engineers and designers working on advanced RF and microwave systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess