EN
  • EN
  • DE

LTC5569IUF#PBF

Part No LTC5569IUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 4GHz 16-Pin QFN EP Tube / IC MIXER 300MHZ-4GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type General
Frequency 300MHz ~ 4GHz
Number of Mixers 2
Gain 2dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 180mA
Operating Supply Voltage 3.3V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 784211-LTC5569IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5569
Introduction Date May 23, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5569IUF#PBF CAD Model

Description

Product Overview: LTC5569IUF#PBF

The LTC5569IUF#PBF is a high-performance, dual-channel, active downconverting mixer from Linear Technology, designed to offer exceptional linearity and noise performance in a compact package. This versatile component is ideal for applications in wireless infrastructure, such as base stations, repeaters, and remote radio heads, as well as for broadband receivers and spectrum analyzers where high dynamic range is crucial.

Key Features

  • Frequency Range: The LTC5569IUF#PBF operates over a broad frequency range, from 300MHz to 4GHz on the RF side, making it suitable for a wide variety of radio bands and signal types.
  • Conversion Gain: This mixer provides a conversion gain of 2dB, enhancing signal levels and improving overall system performance.
  • Linearity: It boasts an outstanding IIP3 (Input Third-Order Intercept) of 26.8dBm at 900MHz, ensuring excellent linearity and low distortion for high-quality signal processing.
  • Low Noise Figure: With a low noise figure of 11.3dB, the LTC5569IUF#PBF minimizes additional noise, preserving signal integrity and improving signal-to-noise ratio.
  • LO Frequency Range: The local oscillator (LO) frequency range is from 400MHz to 4GHz, providing flexibility in designing various frequency plans.
  • Integrated Balun: The mixer includes an integrated balun on the RF and LO ports, simplifying the board layout and reducing external component requirements.
  • Power Supply: It operates from a single 3.3V supply, making it compatible with a variety of system power rails and simplifying power management.

Package and Reliability

The LTC5569IUF#PBF is offered in a compact 16-lead QFN package that measures just 4mm x 4mm, providing a space-saving solution for densely packed circuit boards. The device is specified for operation from -40°C to 105°C, ensuring reliable performance across a wide range of environmental conditions. Its robust design and manufacturing quality make it a dependable choice for mission-critical applications where uptime and longevity are paramount.

Applications

With its high linearity and broad frequency range, the LTC5569IUF#PBF is well-suited for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Broadband Receivers
  • Spectrum Analyzers
  • Software Defined Radios (SDR)
  • Point-to-Point Communication Systems

Linear Technology's commitment to high-quality and performance is well represented in the LTC5569IUF#PBF, making it a top choice for designers seeking a reliable and efficient downconverting mixer solution.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2754 $68.2754
2+ $56.0208 $112.0416
3+ $54.2702 $162.8106
4+ $52.5195 $210.0780
5+ $50.7689 $253.8445
7+ $45.5169 $318.6183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess