EN
  • EN
  • DE

LTC5585IUF#TRPBF

Part No LTC5585IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD WIDEBAND IQ 3GHZ 24 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 16dBm
Gain 2.4dB
Noise Figure 13.5dB
Operating Supply Current 200mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-QFN (4x4)
Win Source Part Number 138815-LTC5585IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5585IUF#TRPBF CAD Model

Description

Linear Technology LTC5585IUF#TRPBF Product Overview

The LTC5585IUF#TRPBF is a high-performance, direct conversion quadrature demodulator from Linear Technology, designed for applications in wireless infrastructure. This advanced component is well-suited for modern communication systems that demand high linearity, wide dynamic range, and low noise performance.

Key Features

  • Frequency Range: The device operates over a broad frequency range of 300MHz to 6GHz, making it versatile for various RF applications including LTE, WCDMA, and GSM.
  • High Linearity: It boasts an outstanding IIP3 (Input Third-Order Intercept Point) of 25.7dBm at 900MHz, which ensures excellent linearity and low distortion in signal processing.
  • Low Noise Figure: With a low noise figure of 11.3dB at 900MHz, the LTC5585IUF#TRPBF provides a clean signal demodulation, which is crucial for high-quality signal reception.
  • Integrated LO Buffer: The device includes an integrated LO (Local Oscillator) buffer amplifier, which reduces the need for external circuitry and simplifies the design.
  • Adjustable Baseband Bandwidth: The baseband bandwidth is adjustable, allowing for optimization based on specific application requirements.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 105°C, ensuring reliable performance in harsh environmental conditions.

Applications

Due to its high linearity and wide frequency range, the LTC5585IUF#TRPBF is ideal for a variety of RF applications, including but not limited to:

  • Wireless infrastructure (LTE, GSM, CDMA, WCDMA)
  • Remote radio heads
  • Diversity and MIMO receivers
  • Broadband wireless services
  • Point to point communication systems

Quality and Reliability

Linear Technology ensures that the LTC5585IUF#TRPBF meets the highest quality and reliability standards. The product is available in a compact 4mm x 4mm QFN package, which is RoHS compliant and suitable for space-constrained applications. Its robust design and comprehensive testing guarantee performance even in the most demanding conditions.

Overall, the LTC5585IUF#TRPBF quadrature demodulator is a powerful solution for designers looking to enhance their RF systems with a high-quality, reliable component that delivers exceptional performance across a wide range of frequencies and conditions.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
NEC
Lowest to $6.6747
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
Maxim Integrated
Need more? Email Us
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess