EN
  • EN
  • DE

LTC6101BHS5#TRMPBF

Part No LTC6101BHS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 150μV
Operating Supply Current 375μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784248-LTC6101BHS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101B
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101BHS5#TRMPBF CAD Model

Description

Product Overview: LTC6101BHS5#TRMPBF

The LTC6101BHS5#TRMPBF is a high-quality, precision current sense amplifier from Linear Technology, a brand of Analog Devices. This device is designed to provide a simple and effective solution for applications requiring accurate current measurement. With its wide input common-mode range, the LTC6101 is particularly suitable for monitoring shunt resistors in high-side applications, making it a versatile component for various electronic systems.

Key Features

  • High Voltage Operation: The LTC6101 can handle high voltage operations, with an input common-mode range from 4V to 60V, which is essential for high-side current sensing in a broad spectrum of applications.
  • Precision Current Sensing: It offers a precision current sensing capability with a typical input offset voltage of just 300μV, allowing for accurate current measurement even at low levels.
  • Quiescent Current: The device boasts a low quiescent current, typically 170μA, which is beneficial for power-sensitive applications.
  • Output Voltage Range: With an output voltage range that spans from 4V to (Vcc-1.2V), the LTC6101 provides a flexible output that can be easily interfaced with other components in a circuit.
  • Temperature Range: The operating temperature range of -40°C to 125°C ensures reliable performance across a wide range of environmental conditions.

Applications

The LTC6101BHS5#TRMPBF is an ideal choice for numerous applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable equipment
  • Industrial control systems
  • Telecommunications infrastructure

With its robust design and versatile features, the LTC6101BHS5#TRMPBF is an excellent component for engineers and designers looking to implement precise current sensing in their electronic designs. The device's high-side monitoring capability, combined with its precision and reliability, make it a go-to choice for a wide array of applications where accurate current measurement is critical.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC6101BHS5#TRMPBF is no exception. This product is available in a compact SOT-23 package and is fully RoHS compliant, ensuring that it meets the latest environmental standards. Users can expect consistent performance and durability from this high-end current sense amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7369 $51.6321
22+ $4.7072 $103.5584
33+ $4.5601 $150.4833
46+ $4.4130 $202.9980
59+ $4.2659 $251.6881
79+ $3.8246 $302.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess