EN
  • EN
  • DE

LTC6102HDD#PBF

Part No LTC6102HDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 8-Pin DFN EP Tube / IC OPAMP CURR SENSE 200KHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 60pA
Voltage - Input Offset 3μV
Operating Supply Current 420μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784260-LTC6102HDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6102
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6102HDD#PBF CAD Model

Description

Product Overview: LTC6102HDD#PBF

The LTC6102HDD#PBF is a high-performance, precision zero-drift current sense amplifier from Linear Technology. This device is meticulously designed to monitor the current flow in a wide range of applications, from simple power management to critical monitoring of system performance. It is housed in a compact 8-lead DFN package, which is suitable for space-constrained applications.

Key Features

  • High Accuracy: The amplifier provides a zero-drift architecture, ensuring high accuracy in current measurement with minimal input offset voltage over time and temperature.
  • Wide Input Common-Mode Range: It operates with a common-mode voltage range from 4V to 60V, compatible with high voltage systems and able to withstand common mode transients up to 70V, ensuring versatility across various use cases.
  • Low Power Consumption: Designed for efficiency, the LTC6102 consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • High-Side or Low-Side Sensing: The device can be configured for high-side or low-side current sensing, providing flexibility in monitoring the current flow in different parts of the circuit.

Applications

The LTC6102HDD#PBF is suitable for a wide range of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable instrumentation
  • Industrial control systems
  • Overcurrent protection circuits

Technical Specifications

  • Supply Voltage: 4V to 60V
  • Offset Voltage: 10µV Max
  • Output Voltage Range: 0.1V to (V<sub>supply - 1.2V)
  • Operating Temperature Range: -40°C to 125°C
  • Package: 8-Lead DFN (3mm × 3mm)

The LTC6102HDD#PBF's combination of high precision, low power, and robustness makes it an excellent choice for designers who require reliable current sensing in their applications. With its advanced features and comprehensive specifications, this Linear Technology product stands out as a top-tier component for current measurement solutions.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess