The LTC6102HVIMS8#PBF is a versatile and robust high-side current sense amplifier from Linear Technology, designed to accurately monitor current via a small sense resistor in the high side of a supply. This precision current sense amplifier is ideal for a wide range of applications, including automotive, industrial, and communication systems where precise current measurement is critical.
Key Features
- High Voltage Operation: Capable of operating with a supply voltage range from 4V to 60V, this device is suitable for high voltage applications, ensuring consistent performance across a wide range of input conditions.
- Low Offset Voltage: The LTC6102HVIMS8#PBF features a low input offset voltage, which minimizes error in current measurement and increases the accuracy of the system.
- High Accuracy: With its precision design, the amplifier provides high accuracy in current sensing, which is essential for monitoring and control in power management systems.
- Wide Temperature Range: The device operates over a temperature range from -40°C to 125°C, making it suitable for harsh environmental conditions.
- Quiescent Current: It has a low quiescent current, which helps to reduce power consumption when the device is in operation.
Applications
- Automotive battery monitoring
- Power management systems
- Overcurrent protection
- Portable equipment
- Industrial control systems
Product Specifications
Parameter
Value
Supply Voltage Range
4V to 60V
Input Offset Voltage
Typically 250µV Max
Operating Temperature Range
-40°C to 125°C
Package
MSOP-8
The LTC6102HVIMS8#PBF is available in an MSOP-8 package and is designed with Linear Technology's advanced process technology, which provides enhanced reliability and performance for demanding applications. Its high-side current sensing capability, along with the high voltage operation, makes it an excellent choice for situations where ground disturbances or common mode issues must be avoided.