EN
  • EN
  • DE

LTC6240CS8#PBF

Part No LTC6240CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 50μV
Operating Supply Current 2mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.linear.com
Win Source Part Number 732213-LTC6240CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6240
Introduction Date January 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC6240CS8#PBF CAD Model

Description

The LTC6240CS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet the requirements of precision and high-speed signal conditioning applications. This op-amp stands out due to its low noise characteristics and high-speed operation, making it an ideal choice for sensor interfaces, active filters, and fast amplifiers in data acquisition systems.

Key Features:

  • Low Noise Performance: The LTC6240CS8#PBF boasts an ultra-low input noise voltage, which significantly improves signal fidelity and dynamic range in sensitive applications.
  • High-Speed Operation: With a gain-bandwidth product of 180MHz and a slew rate of 80V/µs, this op-amp is capable of handling fast signal transitions with ease, making it suitable for high-frequency applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wider dynamic output range, especially beneficial when operating with low supply voltages.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6240CS8#PBF maintains low power consumption, ensuring efficiency in portable and battery-powered devices.
  • Single or Dual Supply Operation: It can be powered from a single supply ranging from 2.8V to 11V or a dual supply from ±1.4V to ±5.5V, offering flexibility in various circuit configurations.

Applications:

  • High-resolution ADC/DAC buffers
  • High-speed integrators
  • Active filters and oscillators
  • Fast photodiode amplifiers
  • Medical instrumentation
  • Telecommunications

The LTC6240CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications while still offering excellent thermal performance. Its robust design ensures reliable operation even in harsh industrial environments. With its combination of speed, low noise, and versatility, the LTC6240CS8#PBF from Linear Technology is a top-tier solution for designers looking to maximize performance in their analog circuits.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0687 $52.1679
40+ $2.5180 $100.7200
62+ $2.4393 $151.2366
85+ $2.3606 $200.6510
110+ $2.2819 $251.0090
147+ $2.0458 $300.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,712 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess