EN
  • EN
  • DE

LTC6241HVCDD

Part No LTC6241HVCDD
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209227-LTC6241HVCDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6241HVCDD CAD Model

Description

The LTC6241HVCDD from Linear Technology is a state-of-the-art operational amplifier that combines high-speed performance with low noise and low power consumption, making it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and fast amplifiers. This op amp is part of the LTC6241 series, which is well-known for its precision and reliability.

Key Features

  • High Speed: With a gain-bandwidth product of 18MHz and a slew rate of 18V/μs, the LTC6241HVCDD is capable of handling fast signal changes, making it perfect for high-speed signal processing applications.
  • Low Noise: The device boasts a low input noise voltage of just 1nV/√Hz at 1kHz, ensuring signal integrity and minimizing interference in sensitive applications.
  • Low Power Consumption: With a supply current of just 1mA per amplifier, the LTC6241HVCDD is an excellent choice for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The op amp operates from a 2.8V to 11V single supply or ±1.4V to ±5.5V dual supply, providing flexibility in various power environments.
  • Low Offset Voltage: The device features a low input offset voltage of 400μV max, which enhances accuracy in precision applications.
  • Rail-to-Rail Output: The LTC6241HVCDD can drive its output to within millivolts of the power supply rails, maximizing dynamic range in a given supply voltage.
  • CMOS Inputs: The CMOS input stage ensures low input bias currents, making it suitable for high impedance sensor interfaces.

Applications

The LTC6241HVCDD is versatile and can be used in a variety of applications, including:

  • ADC buffer amplifiers
  • Active filters
  • Fast amplifiers
  • Portable instrumentation
  • Photodiode preamplifiers

Package and Quality

The LTC6241HVCDD comes in a compact DFN package, which is suitable for space-constrained applications. Additionally, the product adheres to Linear Technology's rigorous quality standards, ensuring reliable performance in even the most demanding environments.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0426 $56.3408
18+ $5.7786 $104.0148
27+ $5.5980 $151.1460
37+ $5.4174 $200.4438
48+ $5.2369 $251.3712
64+ $4.6951 $300.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess