EN
  • EN
  • DE

LTC6241HVIS8

Part No LTC6241HVIS8
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209229-LTC6241HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6241HVIS8 CAD Model

Description

The LTC6241HVIS8 is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer a perfect balance between speed, noise, and power consumption. This dual operational amplifier features a high slew rate and low input offset voltage, making it an ideal choice for high-speed signal conditioning, filters, and amplifiers in a variety of applications, including medical instrumentation, telecommunications, and industrial control systems.

Key Features:

  • High Speed: With a gain bandwidth product of 18MHz, the LTC6241HVIS8 is capable of handling high-speed signals, ensuring minimal distortion and excellent transient response.
  • Low Noise: The device boasts an ultra-low input noise voltage, which makes it suitable for sensitive applications where signal integrity is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, this op amp consumes just 1mA per amplifier, making it an energy-efficient choice for battery-powered devices.
  • Rail-to-Rail Output: The LTC6241HVIS8 can swing its output voltage to either supply rail, offering maximum dynamic range in single or split supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.8V to 11V, accommodating a variety of power sources and system requirements.
  • Extended Temperature Range: This op amp is designed to perform reliably in extreme temperatures, with an operating range from -40°C to 125°C.
  • Package: The LTC6241HVIS8 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Medical Instrumentation
  • Telecommunications
  • Industrial Control Systems

With its exceptional combination of speed, low noise, and low power consumption, the LTC6241HVIS8 from Linear Technology is an excellent choice for designers looking to optimize performance while maintaining energy efficiency in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,385 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess