EN
  • EN
  • DE

LTC6242CDHC

Part No LTC6242CDHC
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209232-LTC6242CDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6242CDHC CAD Model

Description

Introducing the LTC6242CDHC from Linear Technology

The LTC6242CDHC is a high-performance, dual-channel operational amplifier (op-amp) brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision op-amp is designed to cater to a wide array of applications, ranging from medical instrumentation to industrial control systems, and is well-suited for any circuit that demands low noise, low power, and high speed.

Key Features

  • Wide Supply Range: The LTC6242CDHC operates on a supply voltage range of 2.8V to 11V, making it versatile for both single and dual supply operations. This wide range allows for flexible design choices in various power environments.
  • Low Noise Performance: With its low input-referred noise of just 1.9nV/√Hz at 1kHz, this op-amp is an excellent choice for applications where a clean signal is paramount.
  • High Speed: The device features a gain-bandwidth product of 50MHz and a slew rate of 18V/μs, ensuring that it can handle fast signal changes with ease, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6242CDHC is designed with power efficiency in mind, with a typical quiescent current of only 1mA per amplifier.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range especially in low supply applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 200pF, which is beneficial for driving capacitive loads without oscillation issues.

Applications

The LTC6242CDHC is a versatile component that can be used in a variety of applications, such as:

  • Active filters
  • Fast ADC drivers
  • Buffer amplifiers
  • Signal conditioning circuits
  • Portable instrumentation
  • Medical devices

Package and Quality

Encased in a compact DHC package, the LTC6242CDHC is designed for space-constrained applications. Linear Technology ensures that each product meets high-quality standards, providing reliability and performance that engineers and designers can trust for their critical circuit designs.

Whether you are developing a sophisticated medical device or a robust industrial control system, the LTC6242CDHC from Linear Technology is a solid choice for your operational amplifier needs, combining efficiency with high performance in a small package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 657 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess