EN
  • EN
  • DE

LTC6363HDCB#TRMPBF

Part No LTC6363HDCB#TRMPBF
Manufacturer Linear Technology
Catalog OEM Souring
Description Op-Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466290-LTC6363HDCB#TRMPBF
Manufacturer Linear Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Last Time Buy
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 75 V/µs
Gain Bandwidth Product 500MHz
-3db Bandwidth 35MHz
Current - Input Bias 100nA
Voltage - Input Offset 25µV
Current - Supply 1.9mA
Current - Output / Channel 55mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Ultra Librarian 3D Model Ultra Librarian LTC6363HDCB#TRMPBF CAD Model

Description

Manufactured by Linear Technology, the LTC6363HDCB#TRMPBF is a precision, low noise, and low power operational amplifier (Op-Amp) designed to address a wide array of applications including medical instrumentation, precision measurement, and control systems. The hallmark of this Op-Amp is its exceptional noise performance and precision, making it an excellent choice for applications requiring high fidelity signal amplification and conditioning. The LTC6363HDCB#TRMPBF offers a balance between performance and power consumption, enabling it to operate in power-sensitive applications without compromising on the quality of signal processing. Its small package facilitates the design of compact electronic systems while maintaining high performance. This operational amplifier is suitable for applications where accuracy and stability over time and temperature variations are critical. Its reliability and robustness make it a go-to component for engineers looking to design systems with stringent performance requirements.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Intel
W580 Chipset
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess