EN
  • EN
  • DE

LTC6421CUDC-20#TRPBF

Part No LTC6421CUDC-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Differential ADC Driver Dual R-R O/P 3.5V 20-Pin QFN EP T/R / IC ADC DRIVER DIFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 784353-LTC6421CUDC-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6421-20
Introduction Date March 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6421CUDC-20#TRPBF CAD Model

Description

The LTC6421CUDC-20#TRPBF is a cutting-edge differential ADC (Analog-to-Digital Converter) driver designed by Linear Technology, which is now part of Analog Devices. This high-performance component is specifically engineered to interface with high-speed ADCs, providing a clean, low-distortion signal path that maximizes the potential of the ADC's dynamic performance.

Key Features:

  • Wide Bandwidth: The LTC6421CUDC-20#TRPBF boasts a wide bandwidth that ensures accurate signal representation for high-frequency applications, making it an ideal choice for communication systems, medical imaging, and high-speed data acquisition.
  • Low Distortion: With its low harmonic distortion, this ADC driver maintains the integrity of the signal, reducing the likelihood of errors and improving overall system performance.
  • Adjustable Gain: The device offers an adjustable gain setting, allowing users to optimize the signal level for the connected ADC, thereby enhancing the dynamic range and signal-to-noise ratio.
  • Single-Ended to Differential Conversion: It effortlessly converts single-ended input signals to differential outputs, which is crucial for reducing common-mode noise and improving signal quality.
  • Power Efficiency: The LTC6421CUDC-20#TRPBF is designed for power efficiency, which is essential for battery-powered or energy-sensitive applications.
  • Shutdown Feature: The inclusion of a shutdown feature enables the device to reduce power consumption when not in active use, further extending the life of battery-operated systems.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Radar and Sonar Systems
  • Test and Measurement Equipment

The LTC6421CUDC-20#TRPBF is available in a compact QFN package, making it suitable for space-constrained applications while providing robust performance. Its advanced specifications and versatility make it an excellent choice for designers looking to leverage high-speed, high-fidelity data conversion in their next-generation electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess