EN
  • EN
  • DE

LTC6801G

Part No LTC6801G
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004319-LTC6801G
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6801G CAD Model

Description

Linear Technology LTC6801G: High Voltage Multicell Battery Stack Monitor

The LTC6801G from Linear Technology is a precision battery monitoring IC designed for the real-time supervision of multicell battery stacks. This advanced integrated circuit is specifically engineered to address the needs of complex battery management systems, particularly in the realm of electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage solutions where high voltage and reliability are paramount.

The LTC6801G is capable of monitoring up to 12 series-connected battery cells for overvoltage, undervoltage, and overtemperature conditions, ensuring the safety and longevity of the battery pack. Each cell input has an associated high precision voltage measurement circuit, with the capability to measure cell voltages from 1.2V to 5V with a typical accuracy of ±0.25%. This level of precision allows for balanced charging and discharging, which is critical for maintaining the health and efficiency of each cell within the stack.

One of the standout features of the LTC6801G is its robust construction, which includes a high voltage process technology that enables the IC to withstand voltages up to 1000V, providing excellent isolation between the high-voltage battery stack and the low-voltage monitoring electronics. This ensures safe operation even under extreme electrical conditions.

The device also offers a daisy-chainable serial interface, which simplifies the interconnection between multiple LTC6801G units in systems with more than 12 cells. This feature allows for scalability and flexibility in designing battery management systems for various applications. Additionally, the LTC6801G includes passive cell balancing outputs, which can be used to bleed off charge from overcharged cells, further promoting the balance and efficiency of the entire battery stack.

For enhanced reliability, the LTC6801G incorporates self-test functions that verify the integrity of the IC's internal circuitry, providing an additional layer of safety and peace of mind for system designers and operators. The IC is offered in a compact 44-lead SSOP package, making it suitable for space-constrained applications.

In summary, the Linear Technology LTC6801G is a sophisticated, high-voltage battery stack monitor that offers a combination of precision, robustness, and versatility, making it an ideal choice for advanced battery management systems in high-demand applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess