EN
  • EN
  • DE

LTC6802IG-1#TRPBF

Part No LTC6802IG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor Li-Ion Automotive 44-Pin SSOP T/R / IC MONITOR BATT STACK MC 44-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784387-LTC6802IG-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6802-1
Introduction Date August 26, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-1#TRPBF CAD Model

Description

The LTC6802IG-1#TRPBF is a high-performance, multicell battery stack monitor from Linear Technology, now part of Analog Devices. It is specifically designed to monitor up to 12 individual battery cells in series, making it an ideal solution for complex battery management systems in electric vehicles, energy storage systems, and backup power applications.

Key Features

  • Precision Monitoring: The LTC6802IG-1#TRPBF can measure the voltage of each cell with a precision of 0.25% accuracy, ensuring that all cells are operating within their safe range.
  • High Voltage Capability: This device can tolerate a maximum total input voltage of up to 60V, accommodating the series connection of multiple cells.
  • Multiplexed Design: The multiplexed architecture allows for the monitoring of all cells with minimal external components, reducing system complexity and cost.
  • Daisy Chain Capability: Multiple LTC6802IG-1#TRPBF devices can be connected in a daisy chain configuration to monitor larger stacks of batteries with hundreds of cells.
  • Robust Communication: It uses an isolated SPI interface for robust communication with a microcontroller, even in noisy environments.
  • Temperature Monitoring: The device also includes temperature monitoring capabilities, which can help detect overheating cells and prevent thermal runaway.

Package and Quality

The LTC6802IG-1#TRPBF comes in a 44-lead plastic SSOP package that is lead-free and RoHS compliant. It is designed for industrial temperature ranges, ensuring reliable operation under extreme conditions. The product is available in tape and reel packaging, indicated by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Applications

With its advanced features and high reliability, the LTC6802IG-1#TRPBF is suitable for a wide range of high-end applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Uninterruptible Power Supplies (UPS)
  • Backup Power Systems
  • Large-Scale Battery Systems

You May Also Be Interested in

Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7406 $58.4436
13+ $7.9923 $103.8999
20+ $7.7425 $154.8500
27+ $7.4928 $202.3056
35+ $7.2430 $253.5050
47+ $6.4937 $305.2039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess