Linear Technology LTC6802IG-1 High Voltage Battery Monitor
The LTC6802IG-1 is a comprehensive solution designed by Linear Technology for monitoring battery stacks in high voltage applications. This integrated circuit is capable of measuring up to 12 series-connected battery cells, with an input voltage range of 0V to 5V per cell, making it suitable for multicell battery configurations commonly found in electric vehicles, energy storage systems, and backup battery systems.
The LTC6802IG-1 is engineered to offer high accuracy and reliability, with a typical cell measurement accuracy of ±0.25% and a total measurement error of less than ±1.2mV. This precision ensures that the battery management system can maintain the battery stack within its optimal operating range, enhancing performance and extending the lifespan of the battery pack.
One of the key features of the LTC6802IG-1 is its ability to perform simultaneous cell voltage measurements, which allows for faster data acquisition and more efficient battery monitoring. The device is also equipped with built-in passive cell balancing transistors, which are essential for maintaining the balance of charge across all cells in the battery stack, further contributing to the longevity and efficiency of the battery system.
The LTC6802IG-1 operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh environments. Its robust design includes a high voltage multiplexer and serial interface for daisy-chaining multiple devices, enabling the monitoring of an even larger number of cells with minimal wiring complexity.
For ease of integration, the LTC6802IG-1 is available in a compact 44-lead plastic SSOP package that is both space-efficient and cost-effective. Its performance and features make it an ideal choice for engineers and system integrators looking for a reliable battery monitoring solution in high voltage applications.
Overall, the LTC6802IG-1 from Linear Technology represents a sophisticated and practical component for managing and safeguarding high voltage battery systems, ensuring performance, safety, and longevity in a wide range of applications.