EN
  • EN
  • DE
  • IT

LTC6802IG-2#3ZZTRPBF

Part No LTC6802IG-2#3ZZTRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description MULTICELL ADDRESSABLE BAT STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-FSOP
Supplier Device Package 44-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 732216-LTC6802IG-2#3ZZTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2#3ZZTRPBF CAD Model

Description

Linear Technology's LTC6802IG-2#3ZZTRPBF

The LTC6802IG-2#3ZZTRPBF is a high-precision battery monitoring IC designed by Linear Technology to cater to the advanced requirements of battery stack monitoring in electric vehicles, energy storage systems, and other applications where multiple battery cells need to be monitored simultaneously. This integrated circuit is specifically engineered to accurately measure up to 12 individual battery cell voltages with a remarkable measurement accuracy of 0.25%.

Constructed with robustness in mind, the LTC6802IG-2#3ZZTRPBF operates in a wide temperature range, making it suitable for harsh environments. Its temperature range from -40°C to 85°C ensures reliable performance under extreme conditions. The device comes in a compact, surface-mount 44-lead SSOP package, which is ideal for space-constrained applications.

One of the standout features of the LTC6802IG-2#3ZZTRPBF is its capability to daisy-chain multiple ICs in a series, allowing for the monitoring of long strings of batteries without the need for additional isolation components. This reduces system complexity and cost while improving reliability. The daisy-chain configuration also simplifies the communication interface, requiring only a single insulation barrier for data transfer to the system's microcontroller.

The device supports a fast measurement mode, capable of measuring all cell voltages within 13ms, which is crucial for real-time monitoring and control. It also includes passive cell balancing, which can be controlled via an external microcontroller to equalize the charge on all cells, thereby extending the battery pack's life and performance.

To ensure data integrity and safety, the LTC6802IG-2#3ZZTRPBF features a redundant voltage reference, which is used to verify the primary voltage reference. This ensures accurate cell voltage readings and contributes to the overall safety of the battery management system. Additionally, it includes comprehensive self-test capabilities, which can be initiated by the user to verify the proper functioning of the IC.

In conclusion, the LTC6802IG-2#3ZZTRPBF from Linear Technology is a sophisticated battery monitoring solution that offers precision, durability, and scalability for complex battery systems. Its advanced features make it an essential component for ensuring the safe and efficient operation of high-performance battery packs.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess