EN
  • EN
  • DE

LTC6804G-1

Part No LTC6804G-1
Manufacturer Linear Technology
Description Multicell Battery Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209262-LTC6804G-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804G-1 CAD Model

Description

Linear Technology LTC6804G-1 High Voltage Battery Monitor

The LTC6804G-1 is a sophisticated battery monitoring IC developed by Linear Technology, designed specifically to cater to the needs of advanced battery management systems. This high-performance product is capable of accurately measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. The device is particularly suitable for monitoring cell voltages in multicell battery stacks, such as those found in electric vehicles (EV), hybrid electric vehicles (HEV), and large-scale energy storage systems.

With an operating voltage range of 0V to 5V, the LTC6804G-1 can measure each battery cell with a voltage resolution of approximately 0.3mV, ensuring precise data for cell balancing and state-of-charge (SOC) calculations. The device features a proprietary high noise immunity design, which safeguards the accuracy of measurements even in the presence of high levels of electrical noise, which is common in automotive and industrial environments.

The LTC6804G-1 includes an isoSPI interface, enabling robust, high-speed, isolated communication. This feature allows for the safe transmission of data between the battery monitor and the host controller, even across the high voltage differentials typically found in battery stacks. The isoSPI interface simplifies the design of battery management systems by reducing the number of isolation components required.

For enhanced safety and reliability, the LTC6804G-1 integrates a range of self-test functions. These include cell connection tests, open wire detection, and a watchdog timer, all of which help to ensure the ongoing integrity of the battery monitoring system. The device also supports passive cell balancing, which can be controlled directly via the LTC6804G-1's GPIO pins, allowing for the efficient management of cell charge levels within the battery stack.

Engineered with the demands of high-performance battery systems in mind, the LTC6804G-1 is available in a compact SSOP package, making it an ideal solution for space-constrained applications. Its robust design and comprehensive feature set make it an essential component for any advanced battery management system looking to achieve high accuracy, safety, and reliability.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0975 $63.8775
20+ $5.8235 $116.4700
31+ $5.6410 $174.8710
43+ $5.4597 $234.7671
55+ $5.2772 $290.2460
74+ $4.7320 $350.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess