EN
  • EN
  • DE

LTC6820HMS#TRPBF

Part No LTC6820HMS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Isolated Communications Interface
Interface SPI
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 16-TFSOP
Supplier Device Package 16-MSOP
Mounting Style SMD
Part Number Series LTC6820
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804064-LTC6820HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6820HMS#TRPBF CAD Model

Description

The LTC6820HMS#TRPBF is a high-performance, isolated SPI (Serial Peripheral Interface) communications device from Linear Technology, which is now part of Analog Devices. This product is designed to provide robust and reliable communication in environments where direct signal transmission is impeded by noise, high voltage, or long distances. It is particularly suitable for automotive, industrial, and instrumentation applications.

Key Features

  • Isolated SPI Interface: The LTC6820 provides galvanic isolation for SPI signals, thereby protecting the host controller from voltage spikes and ground loops that can occur in electrically noisy environments or where there is a large difference in ground potential between devices.
  • Wide Operating Voltage Range: This device operates over a supply voltage range of 3V to 5.5V, making it versatile for different power supply specifications.
  • High-Speed Operation: Capable of SPI data rates up to 1Mbps, the LTC6820HMS#TRPBF is optimized for applications requiring fast data transfer rates.
  • Robust Design: With an operating temperature range of -40°C to +125°C, this product is built to withstand harsh environmental conditions, making it ideal for automotive and industrial applications.
  • Small Package: The device comes in a compact 10-lead MSOP package, which saves valuable board space without compromising performance.
  • Integrated Transformer Driver: The LTC6820 includes an integrated transformer driver, reducing the need for additional external components and simplifying the design process.

Applications

The LTC6820HMS#TRPBF is designed for use in a variety of applications where isolation is critical. These include:

  • Automotive control systems
  • Industrial monitoring and control
  • Isolated data acquisition systems
  • Medical equipment with stringent isolation requirements

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC6820HMS#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in the field. Furthermore, its tape and reel packaging (denoted by the 'TRPBF' suffix) facilitates efficient assembly for high-volume production.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5726 $50.1534
22+ $4.5724 $100.5928
34+ $4.4295 $150.6030
47+ $4.2866 $201.4702
61+ $4.1437 $252.7657
81+ $3.7151 $300.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess