EN
  • EN
  • DE

AT29C040A70JU

Part No AT29C040A70JU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046495-AT29C040A70JU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C040A70JU CAD Model

Description

The AT29C040A70JU is a high-performance, 4-megabit flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device operates on a single 5V power supply, making it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Memory Capacity: The AT29C040A70JU offers a storage capacity of 4 megabits, organized as 512K x 8, allowing for efficient data storage and retrieval in complex systems.
  • Access Time: It features fast access time, with speeds up to 70 nanoseconds, ensuring quick read operations which are essential for high-performance computing tasks.
  • Programming Time: The device boasts a rapid programming time which significantly reduces the time required for firmware updates or data storage.
  • Endurance: With high endurance levels, the AT29C040A70JU can withstand a large number of program and erase cycles, making it a reliable choice for applications that require frequent data updates.
  • Low Power Consumption: Designed for energy efficiency, this flash memory chip consumes minimal power in both active and standby modes, contributing to the overall energy savings of the system it is integrated into.
  • Package: The device is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robustness and ease of handling for PCB mounting processes.
  • Temperature Range: It operates within an industrial temperature range, ensuring consistent performance even under extreme conditions.
  • Compatibility: The AT29C040A70JU is compatible with JEDEC standards, ensuring interoperability with a wide range of other devices and systems.

This flash memory chip is designed for applications that demand high-speed, non-volatile memory storage. Its robustness and reliability make it an excellent choice for mission-critical systems where data integrity and uptime are paramount. The AT29C040A70JU from Microchip Technology represents a blend of performance, durability, and efficiency, making it an essential component for developers looking to create advanced electronic systems.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess