The LTC6905CS5-133 is a high-performance, precision silicon oscillator produced by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact and versatile component is designed to provide a stable and accurate clock signal for a wide range of electronic applications.
Key Features
- Frequency Range: The LTC6905CS5-133 offers a fixed frequency of 133MHz, which is suitable for high-speed digital electronics that require a precise timing signal.
- High Accuracy: With an accuracy of ±1.5% over the full temperature range, this oscillator ensures reliable performance in various operating conditions.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a supply voltage range of 2.7V to 5.5V and has a typical supply current of 8mA, minimizing the overall power consumption of the system.
- Compact Size: The LTC6905CS5-133 comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
- No External Components Required: This oscillator functions without the need for external resistors or capacitors, simplifying the design and reducing the bill of materials.
Applications
The LTC6905CS5-133 is ideal for use in a variety of applications, including but not limited to:
- Portable and wireless devices where power and space are limited.
- Networking equipment such as routers, switches, and hubs.
- Computing devices, including servers and storage systems.
- Industrial and automotive systems that require a stable clock signal under variable environmental conditions.
Quality and Reliability
Linear Technology is committed to delivering high-quality products. The LTC6905CS5-133 is built to meet stringent quality standards, ensuring long-term reliability and performance for critical applications. With its robust design and precision, this oscillator is a solid choice for designers looking to add a fixed-frequency clock source to their electronic systems.