LTC6905CS5-80 Precision Silicon Oscillator
The LTC6905CS5-80 is a high-quality precision silicon oscillator designed and manufactured by Linear Technology, now part of Analog Devices. This compact and highly reliable component is an ideal solution for applications requiring a precision clock source without the need for external timing components. The LTC6905CS5-80 offers a fixed frequency of 80MHz, providing a stable and precise clock signal crucial for digital electronics.
Constructed with Linear Technology's advanced silicon technology, the LTC6905CS5-80 comes in a small SOT-23 package, making it perfect for space-constrained applications. Its low power consumption and wide operating temperature range from -40°C to 85°C make it suitable for portable and industrial devices alike.
Key Features:
- Fixed Frequency: 80MHz precision oscillator.
- Package: Compact SOT-23 package for space-saving design.
- Supply Voltage: Operates from a single 2.7V to 5.5V supply.
- Temperature Range: Functional across a wide temperature range, ensuring reliability in various environments.
- Low Power: Optimized for low power consumption, extending battery life in portable applications.
- Frequency Tolerance: ±0.5% frequency tolerance ensures precision in timing-critical applications.
- No External Components: Requires no external resistors or capacitors for operation, simplifying design and reducing BOM cost.
The LTC6905CS5-80 is not only characterized by its precision but also by its ease of use. Designers can benefit from its simplicity, as it does not require any external control circuitry for frequency programming, unlike traditional oscillators. This feature accelerates the design process and enhances reliability by minimizing the potential for component variability.
Whether it's for use in microprocessor systems, wireless communications, or portable devices, the LTC6905CS5-80 provides a dependable and straightforward solution for generating a stable clock signal. Its high precision and low power consumption make it an excellent choice for a broad range of applications where timing accuracy is paramount.
Overall, the LTC6905CS5-80 from Linear Technology stands out as a high-performance, easy-to-integrate component that delivers consistent performance, making it a top choice for engineers and designers in the electronics industry.