EN
  • EN
  • DE

LTC6905HS5-96

Part No LTC6905HS5-96
Manufacturer Linear Technology
Description Fixed Frequency SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209279-LTC6905HS5-96
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-96 CAD Model

Description

Linear Technology LTC6905HS5-96 Precision Silicon Oscillator

The LTC6905HS5-96 is a high-performance, precision silicon oscillator produced by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact, fixed-frequency oscillator provides a stable and accurate clock signal, which is essential for a wide variety of digital and mixed-signal applications.

With its robust design, the LTC6905HS5-96 offers a fixed frequency of 96MHz, making it an ideal choice for applications requiring a high-speed clock source. The device operates over a supply voltage range of 2.7V to 5.5V, which allows for flexibility in system design and is suitable for battery-operated equipment.

The LTC6905HS5-96 is characterized by its low power consumption and high frequency stability. Its output frequency is highly accurate, with minimal temperature and supply voltage dependence, ensuring reliable performance across different operating conditions. This makes the LTC6905HS5-96 particularly useful in portable and low-power applications, such as handheld medical devices, wireless communication systems, and portable instrumentation.

One of the standout features of the LTC6905HS5-96 is its ease of use. The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Additionally, it does not require any external components such as resistors, capacitors, or inductors to set the frequency, which simplifies the design process and reduces the overall bill of materials.

The oscillator also features a proprietary silicon oscillator technology, which provides a low-jitter and low-phase-noise output that is critical for high-speed data communication, video, and high-performance digital signal processing (DSP) applications.

In summary, the LTC6905HS5-96 from Linear Technology is a high-quality, fixed-frequency oscillator that offers excellent performance, ease of integration, and reliability for a broad range of electronic systems. Its precision and stability make it a go-to solution for designers looking to enhance the performance of their products with a minimal footprint and power budget.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess