EN
  • EN
  • DE

LTC1530CS8-2.5

Part No LTC1530CS8-2.5
Manufacturer Linear Technology
Description High Power Synchronous Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207677-LTC1530CS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-2.5 CAD Model

Description

Linear Technology LTC1530CS8-2.5 Low Noise Switching Regulator

The LTC1530CS8-2.5 is a high-performance, constant-frequency, current mode step-down switching regulator designed by Linear Technology. This regulator is ideal for battery-powered systems because of its low quiescent current and high efficiency over a wide range of output currents. It is housed in a compact SOP-8 package, making it suitable for space-constrained applications.

Key Features:

  • Output Voltage: The LTC1530CS8-2.5 provides a fixed output voltage of 2.5V, which is ideal for logic and digital circuits that require a precise voltage level.
  • High Efficiency: With its advanced design, the regulator achieves high efficiency, which can reach up to 94%. This is particularly beneficial in portable applications where battery life is critical.
  • Low Noise Operation: The switching regulator is designed to minimize noise and ripple, making it an excellent choice for sensitive RF and analog circuits.
  • Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Low Dropout Operation: It has a low dropout voltage, which allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is small.
  • Shutdown Feature: The LTC1530CS8-2.5 includes a shutdown feature that reduces the quiescent current to just 10µA, further conserving battery life when the device is not in use.

Applications:

The LTC1530CS8-2.5 is versatile and can be used in a wide range of applications, including:

  • Portable Instruments
  • Battery-Operated Equipment
  • Cellular Telephones
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

In summary, the LTC1530CS8-2.5 from Linear Technology is a reliable and efficient solution for applications requiring a low-voltage, low-noise power supply. Its combination of features makes it an excellent choice for designers looking to optimize power consumption and extend battery life in their portable or space-sensitive electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,052 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess