EN
  • EN
  • DE
  • IT

LTC6906CS6#TRPBF

Part No LTC6906CS6#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 10kHz to 1MHz
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 78μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 117305-LTC6906CS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6906CS6#TRPBF CAD Model

Description

LTC6906CS6#TRPBF - High Frequency Silicon Oscillator

The LTC6906CS6#TRPBF is a precision silicon oscillator manufactured by Linear Technology, now part of Analog Devices, that generates a programmable frequency range from 1kHz to 100MHz without the need for external components. The device offers a high level of integration and functionality within a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Programmable Frequency Range: The oscillator can be set to operate at any frequency from 1kHz to 100MHz, providing versatility for a wide range of applications.
  • Simplicity: No external components are required for operation, which simplifies design and reduces board space requirements.
  • High Accuracy: The device features a precision programmable frequency with a low frequency error, ensuring reliable and consistent performance.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6906CS6#TRPBF offers low power consumption, preserving battery life in portable devices.
  • Easy Frequency Adjustment: Frequency is easily adjusted using a single resistor, which provides a convenient way to tweak the operating frequency as needed.
  • Compact Package: The small SOT-23 package is ideal for portable and space-constrained applications.

Applications:

The LTC6906CS6#TRPBF is suitable for use in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC6906CS6#TRPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring a long operational life and stable performance across a range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4058 $51.2464
20+ $5.2560 $105.1200
30+ $5.0918 $152.7540
41+ $4.9275 $202.0275
53+ $4.7633 $252.4549
71+ $4.2705 $303.2055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess