EN
  • EN
  • DE

8102101EA

Part No 8102101EA
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description VOLTAGE-CONTROLLED OSCILLATORS 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type VCO (Dual)
Frequency 15MHz ~ 25MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 35 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 551169-8102101EA
Ultra Librarian 3D Model Ultra Librarian 8102101EA CAD Model

Description

Product Overview: Texas Instruments 8102101EA

The Texas Instruments 8102101EA is a high-performance integrated circuit designed to meet the rigorous demands of advanced electronic systems. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the functionality and reliability of electronic devices.

Key Features

  • High Precision: The 8102101EA offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Durable Design: Built to withstand harsh conditions, the 8102101EA is robust and can operate reliably in a wide range of temperatures and environments.
  • Versatility: The product's flexible design allows it to be used in a multitude of applications, from consumer electronics to industrial systems.

Applications

The 8102101EA is suitable for a diverse array of applications, including:

  • Telecommunication systems
  • Automotive electronics
  • Medical devices
  • Industrial control units
  • Portable consumer electronics

Technical Specifications

Parameter Value Supply Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer Package / Case Specified by Manufacturer Mounting Type Surface Mount

For detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides.

Quality and Support

As with all Texas Instruments products, the 8102101EA is manufactured to the highest quality standards and is backed by comprehensive technical support. Customers can rely on Texas Instruments' global network of support and distribution for prompt service and assistance.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5140 $89.0280
3+ $36.5243 $109.5729
5+ $35.3829 $176.9145
6+ $34.2415 $205.4490
8+ $33.1001 $264.8008
11+ $29.6760 $326.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,519 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess