Linear Technology LTC6906CS6 Precision Oscillator
The LTC6906CS6 is a high-performance, precision silicon oscillator from Linear Technology, designed to offer a compact and versatile timing solution for a wide range of applications. This oscillator generates a precision, programmable frequency range from 1kHz to 20MHz, without the need for external components such as resistors, capacitors, or a crystal. The LTC6906CS6 comes in a space-saving 6-lead SOT-23 package, making it ideal for space-constrained applications.
One of the key features of the LTC6906CS6 is its ease of use. The output frequency is set using a single external resistor (R_SET), and the device includes an internal frequency divider that allows the user to divide the output frequency by 1, 10, or 100, further enhancing its versatility. This feature enables designers to fine-tune the frequency to meet specific requirements without the need for complex circuitry or additional components.
The LTC6906CS6 offers excellent frequency stability and low power consumption. It operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered devices. The device also features a proprietary linear frequency control input, which allows for additional frequency adjustability through an applied DC voltage, enabling frequency modulation or sweep for test equipment or communication systems.
Furthermore, the LTC6906CS6 is designed to be robust and reliable. It is characterized for operation from -40°C to 125°C, ensuring performance across a wide temperature range, which is crucial for industrial and automotive applications. The oscillator's high output drive capability allows it to directly drive a load, simplifying design and reducing component count.
In summary, the LTC6906CS6 from Linear Technology is a versatile, high-performance oscillator that provides a compact timing solution with minimal external components. Its programmability, low power consumption, and wide temperature range make it an excellent choice for applications ranging from portable electronics to automotive and industrial systems.