Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type For DC/DC Converters
Voltage - Isolation 1500Vrms
Frequency 200 ~ 700kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.850" L x 0.970" W (21.59mm x 24.64mm)
Height - Seated (Max) 0.358" (9.10mm)
Style Planar
Ultra Librarian 3D Model Ultra Librarian PH0807CNLT CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
TRANSFORMERS FOR IGBT/FET / Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
Lowest to $25.2569
ECAD model for VGT12EEM-200S1A4
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
ECAD model for TGMR-511V6LF
Wurth Electronics Inc
XFMR FLYBACK DC/DC CONV 15UH SMD
Need more? Email Us
ECAD model for 750311594
Sumida America Components Inc.
VOIP FLYBACK XFORMER / Flyback Converters For SMPS Transformer Isolation Surface Mount
Lowest to $0.7529
ECAD model for C8100
Wurth Electronics Inc
XFMR LED DR AC/DC CONV 1.31MH SM
Lowest to $8.7075
ECAD model for 760871113
Pulse
PWR XFMR 3:1:1 36V/72V/10V SMD
Lowest to $3.5510
ECAD model for PA0648NL
TDK Corporation
XFMR FLYBACK AC/DC CONV 450UH TH
Need more? Email Us
ECAD model for ECO2430SEO-D01H0110
Wurth Electronics Inc
XFMR FWD P-P SMD
Lowest to $7.5042
ECAD model for 750315227
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
ECAD model for VGT15EFD-200S3A6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention