EN
  • EN
  • DE

LTC6908HS6-1

Part No LTC6908HS6-1
Manufacturer Linear Technology
Description Resistor Set SOT-23 Oscillator with Spread Spectrum Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209292-LTC6908HS6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6908HS6-1 CAD Model

Description

LTC6908HS6-1 Resistor Set Oscillator from Linear Technology

The LTC6908HS6-1 is a high-performance, low-power silicon oscillator from Linear Technology, designed to provide precision frequency generation with minimal external components. This oscillator is part of the LTC6908 series, which offers a range of frequency options to suit various applications in the electronics industry. The LTC6908HS6-1, in particular, is tailored for systems that require a fixed frequency that can be set using a single external resistor.

This compact oscillator is housed in a space-saving 6-lead TSOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of logic levels and power supplies. The device is characterized by its ease of use, requiring only a single resistor to set the frequency, thereby reducing the complexity of the design and the bill of materials.

The LTC6908HS6-1 is capable of generating frequencies from 50kHz to 10MHz, providing a versatile solution for applications such as switching regulators, clock generation, and data acquisition systems. The frequency of the oscillator can be precisely adjusted by selecting the appropriate value for the external resistor, and the part offers excellent frequency stability over temperature and supply variations.

Another key feature of the LTC6908HS6-1 is its ability to provide two output signals that are 180 degrees out of phase with each other. This can be particularly useful in applications that require a balanced push-pull signal, such as differential signaling or driving complementary power devices.

Linear Technology ensures that the LTC6908HS6-1 meets high-quality standards, with built-in features such as a proprietary linearization technique that minimizes the non-linearity of the resistor-to-frequency transfer function. This results in a highly accurate and stable frequency output that is critical for precision applications.

In summary, the LTC6908HS6-1 from Linear Technology is a versatile, easy-to-use, and reliable oscillator solution that provides designers with a simple way to generate precise frequencies using a single external resistor, all within a compact package suitable for a wide range of electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1709 $55.8545
11+ $9.1659 $100.8249
17+ $8.8795 $150.9515
24+ $8.5930 $206.2320
31+ $8.3066 $257.5046
41+ $7.4473 $305.3393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,963 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess