EN
  • EN
  • DE
  • IT

LTC6909CMS#PBF

Part No LTC6909CMS#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 12.5kHz to 6.67MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.4mA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-MSOP
Mounting Surface Mount
Win Source Part Number 140960-LTC6909CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6909CMS#PBF CAD Model

Description

LTC6909CMS#PBF - Precision Octal Oscillator with Spread Spectrum Modulation

The LTC6909CMS#PBF is a high-performance, precision octal oscillator integrated circuit designed by Linear Technology, a leader in analog and mixed-signal semiconductor products. This innovative component is specifically engineered to provide a configurable clock generation solution for a wide range of electronic applications, including communication systems, data converters, and digital signal processing.

With its eight individually programmable outputs, the LTC6909 offers exceptional flexibility, allowing designers to set different frequencies and output drive levels for each channel. The device supports a frequency range from 1kHz to 68MHz, which can be adjusted using an external resistor or a serial interface, ensuring precise control over the clock signals without the need for multiple crystal oscillators or complex PLL-based solutions.

One of the standout features of the LTC6909CMS#PBF is its integrated spread spectrum modulation capability. This function helps to reduce electromagnetic interference (EMI) by slightly modulating the frequency of the output clocks, spreading the energy over a broader spectrum and thus minimizing the impact of noise on sensitive circuitry. This is particularly beneficial in applications where EMI compliance is critical.

The device is housed in a compact 16-lead MSOP package, making it suitable for space-constrained applications. It operates over a wide supply voltage range of 2.25V to 5.5V, accommodating various system power requirements. Additionally, the LTC6909CMS#PBF features a low supply current, which is essential for power-sensitive designs.

Linear Technology's LTC6909CMS#PBF also includes other useful functionalities such as a power-down feature that reduces the supply current to 15uA per output, further conserving energy when the oscillator is not in use. Its robust design ensures reliable operation over the industrial temperature range of -40°C to 85°C.

In summary, the LTC6909CMS#PBF from Linear Technology is a versatile, high-precision oscillator that offers designers a compact, efficient, and EMI-reducing solution for their clock generation needs. Its programmable outputs, spread spectrum modulation, and low power consumption make it a top choice for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6950 $68.4750
10+ $11.2370 $112.3700
16+ $10.8857 $174.1712
22+ $10.5346 $231.7612
28+ $10.1835 $285.1380
37+ $9.1300 $337.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess