EN
  • EN
  • DE

LTC6912AIGN-2

Part No LTC6912AIGN-2
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 303494-LTC6912AIGN-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6912AIGN-2 CAD Model

Description

Linear Technology's LTC6912AIGN-2 Programmable Gain Amplifier

The LTC6912AIGN-2 is a versatile, dual-channel, programmable gain amplifier (PGA) designed by Linear Technology, a company known for its high-performance analog integrated circuits. This precision amplifier is a perfect solution for a wide range of applications, including data acquisition systems, medical instruments, and industrial process controls, where precise signal conditioning is imperative.

Encased in a robust 16-lead SSOP package, the LTC6912AIGN-2 offers a digitally programmable gain range from 0dB up to 50dB, which can be adjusted in 6dB increments. This flexibility allows users to tailor the amplification to the specific needs of their application, ensuring optimal performance. The gain is set via a 3-wire SPI serial interface, which simplifies the integration of the amplifier into digital systems and provides a convenient means of gain control even in complex multi-channel arrangements.

One of the standout features of the LTC6912AIGN-2 is its low noise performance, which is critical for high-resolution signal processing. With a low input noise density of just 2.3nV/√Hz at 1kHz, this PGA ensures that signals are amplified with minimal degradation, preserving the integrity of the original signal.

The device operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and dual-supply applications. This versatility is further enhanced by its rail-to-rail output swing, which maximizes the dynamic range especially in single-supply operations. Additionally, the LTC6912AIGN-2 features a shutdown mode, reducing the supply current to less than 10µA and thereby conserving power in battery-operated devices when the amplifier is not in active use.

With its exceptional combination of programmability, low noise, and versatile power supply options, the LTC6912AIGN-2 is an excellent choice for designers looking to add reliable and flexible gain control to their electronic projects. Linear Technology's commitment to quality ensures that this PGA will deliver consistent and reliable performance, making it a trusted component in any precision signal processing application.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2936 $62.9360
23+ $5.1640 $118.7720
35+ $5.0023 $175.0805
48+ $4.8418 $232.4064
62+ $4.6801 $290.1662
83+ $4.1961 $348.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess