EN
  • EN
  • DE

LTC6912CDE-1

Part No LTC6912CDE-1
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209297-LTC6912CDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6912CDE-1 CAD Model

Description

Linear Technology's LTC6912CDE-1: Dual Programmable Gain Amplifier

The LTC6912CDE-1 is a versatile dual programmable gain amplifier (PGA) designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the analog integrated circuit market. This compact and efficient component is engineered to provide a wide range of gain options, making it an excellent choice for various applications requiring precise signal conditioning, such as data acquisition systems, medical instrumentation, and industrial control systems.

Key Features and Benefits

  • Programmable Gain: The LTC6912CDE-1 offers a digitally programmable gain range from 0 to 78dB, in 6dB steps, which can be easily adjusted via a 3-wire SPI serial interface. This flexibility allows designers to fine-tune the gain to match the requirements of the specific application.
  • Dual Matched Amplifiers: The device contains two matched amplifiers, enabling it to handle differential signals or to be used in two separate single-ended channels. This matching ensures consistent performance across both amplifiers, reducing variability in the system.
  • Low Power Consumption: With a supply range from 2.7V to 5.5V and a quiescent current of just 2.7mA per amplifier, the LTC6912CDE-1 is optimized for power-sensitive applications, contributing to overall energy efficiency in battery-powered devices.
  • Wide Bandwidth: The amplifier boasts a bandwidth of 10MHz when set to a gain of 0dB, ensuring that signals are amplified without significant delay or phase distortion, which is critical for high-speed signal processing tasks.
  • Compact Size: Housed in a 12-lead DFN package, the LTC6912CDE-1 is designed for space-constrained applications, allowing designers to incorporate sophisticated gain control without sacrificing valuable board real estate.

Applications

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control Systems
  • Automatic Test Equipment
  • Signal Conditioning Modules

The LTC6912CDE-1 is a testament to Linear Technology's commitment to providing high-performance, application-flexible solutions. Its ease of use, coupled with its dynamic range of gain settings, makes it a go-to PGA for designers looking to optimize their analog signal path with precision and efficiency.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess