EN
  • EN
  • DE

LTC6941IUD3TRPBF

Part No LTC6941IUD3TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072650-LTC6941IUD3TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6941IUD3TRPBF CAD Model

Description

Linear Technology LTC6941IUD3TRPBF Ultra-Low Noise Synthesizer

The LTC6941IUD3TRPBF is a high-performance, ultra-low noise, and fast-locking phase-locked loop (PLL) with integrated VCO (Voltage-Controlled Oscillator) from Linear Technology, now part of Analog Devices. This advanced synthesizer is designed for RF and microwave applications that require precise signal generation with minimal phase noise and jitter.

Key Features:

  • Frequency Range: The VCO operates over a broad frequency range, supporting applications from 4.374GHz to 5.796GHz, which is ideal for a variety of wireless communication systems.
  • Low Phase Noise: With its ultra-low phase noise performance, the LTC6941IUD3TRPBF ensures high signal integrity, which is critical for applications such as radar, instrumentation, and communication infrastructure.
  • Fast Locking: The device features fast locking capabilities, which allow for quick frequency changes and reduce the time required for the PLL to stabilize, enhancing the performance in frequency-hopping applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components needed, thus saving board space and potentially reducing system costs.
  • Programmable: The LTC6941IUD3TRPBF offers programmable features such as output power levels and phase offsets, providing designers with flexibility to tailor the synthesizer to specific application requirements.
  • Temperature Range: It is specified for operation from -40°C to 105°C, making it suitable for use in harsh environments and a wide range of industrial applications.

Applications:

The LTC6941IUD3TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Military and space applications
  • Phased array radar systems

The LTC6941IUD3TRPBF synthesizer is offered in a compact QFN package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into modern electronic assemblies. With its combination of high performance, reliability, and design flexibility, this product from Linear Technology is an excellent choice for designers seeking to optimize their RF and microwave systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess