EN
  • EN
  • DE
  • IT

LTC6946IUFD-1#TRPBF

Part No LTC6946IUFD-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF/IF), Integer N
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 3.74GHz
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 1064182-LTC6946IUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-1#TRPBF CAD Model

Description

The LTC6946IUFD-1#TRPBF is a high-performance, ultralow noise, and spurious integer N synthesizer with an integrated voltage-controlled oscillator (VCO) from Linear Technology. This device is part of the LTC6946 series, which is specifically designed to cater to the demanding needs of RF and microwave communication systems, where excellent signal quality and low phase noise are crucial for system performance.

This synthesizer operates over a broad frequency range from 0.37GHz to 6.39GHz, providing a versatile solution for a wide array of applications, including wireless infrastructure, test and measurement equipment, and military systems. The LTC6946IUFD-1#TRPBF is capable of generating a stable and precise clock signal that can serve as a local oscillator (LO) in upconversion and downconversion stages of a super-heterodyne communication system.

One of the key features of this synthesizer is its ultralow phase noise performance, which minimizes jitter and unwanted signal artifacts, thereby enhancing the signal integrity and overall system SNR (Signal-to-Noise Ratio). This is particularly important in systems where data integrity and error rates are critical, such as high-speed digital communications and radar systems.

The device comes in a compact QFN package (UFD-24), making it suitable for space-constrained applications. The LTC6946IUFD-1#TRPBF also includes an integrated VCO, which reduces the need for external components and simplifies the design process. The integrated VCO further ensures optimal phase noise performance by eliminating the interface challenges between discrete VCOs and phase-locked loops (PLLs).

Additional features of the LTC6946IUFD-1#TRPBF include a wide VCO tuning range, programmable charge pump currents, and a fast lock cycle-locked loop (CLL). These features provide designers with the flexibility to tailor the synthesizer's performance to their specific application requirements. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient handling and manufacturing processes.

Overall, the LTC6946IUFD-1#TRPBF is a highly integrated, feature-rich synthesizer that delivers exceptional performance for advanced RF system designs, where signal quality and reliability are of utmost importance.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Diodes Incorporated
IC PLL CLOCK MULT 8-SOIC
Lowest to $0.8796
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 20MLP
Need more? Email Us
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3273 $73.3092
8+ $15.0378 $120.3024
12+ $14.5678 $174.8136
16+ $14.0979 $225.5664
21+ $13.6280 $286.1880
28+ $12.2182 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess