EN
  • EN
  • DE
  • IT

SI5310-BM

Part No SI5310-BM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTIPLIER 20MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series DSPLL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock Multiplier
PLL Yes with Bypass
Input Clock
Output CML
Number of Circuits 1
Frequency - Max 668MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-MLP (4x4)
Base Product Number SI5310
Standard Package 75 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 666594-SI5310-BM
Ultra Librarian 3D Model Ultra Librarian SI5310-BM CAD Model

Description

The SI5310-BM is a clock multiplier integrated circuit from Skyworks Solutions Inc.

  • Series: DSPLL
  • Maximum Frequency: 668MHz
  • Package: Surface mount 20-VFQFN with an exposed pad
  • Operating Temperature Range: -40°C to 85°C
  • Features: Programmable PLL and divider/multiplier
  • Status: Obsolete
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Microchip Technology
IC VCXO 640MHZ 16TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $2.6986
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess