EN
  • EN
  • DE
  • IT

ICM7217AIPI+

Part No ICM7217AIPI+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC UP/DWN CNTR 2MHZ 28-DIP / LED Driver 28 Segment 200000uA Supply Current 28-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type 4-Digit Up/Down Counter
Count 9999
Frequency 2MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 100mA
Operating Temperature Range -20°C ~ 85°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Mounting Style Through Hole
Win Source Part Number 776370-ICM7217AIPI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7217
Introduction Date April 01, 1986
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7217AIPI+ CAD Model

Description

The ICM7217AIPI+ from Maxim Integrated is a highly versatile, 4-digit, presettable LED up/down counter, designed to offer a perfect solution for a wide range of counting applications. This integrated circuit (IC) is built to interface directly with a 7-segment display, providing a seamless and efficient means of visualizing count data.

Key Features

  • Counting Capability: The ICM7217AIPI+ can perform both up and down counting, making it suitable for applications that require bi-directional counting such as event counters, frequency dividers, or elapsed time recorders.
  • Digit Capacity: With its 4-digit display capability, this IC can handle counts up to 9999 or down from a preset value, offering a broad range of count limits.
  • Easy Interface: Directly driving a common anode LED display, this IC simplifies the design process by eliminating the need for additional drivers.
  • Memory Function: It features a built-in data latch and can retain the count value even when the display is turned off, ensuring data integrity.
  • Programmable: Users can preset the count limit, and the IC will provide an output signal upon reaching this value, allowing for easy integration into automated systems.
  • Multi-Function: The ICM7217AIPI+ includes functions such as a disable counter advance, a reset counter to zero or to the preset number, and a display blanking feature.

Applications

Due to its robust feature set, the ICM7217AIPI+ is ideal for a variety of applications, including:

  • Industrial control counters
  • Panel meters
  • Frequency counters
  • Time counters
  • Portable instrumentation

Specifications

The ICM7217AIPI+ operates over a wide power supply range and is available in a 28-pin DIP package, making it easy to integrate into both prototyping and production environments. Its low power consumption and high noise immunity are characteristics that ensure reliable performance in a variety of settings.

Whether you are developing industrial control systems, designing panel meters, or creating sophisticated timing devices, the ICM7217AIPI+ offers the functionality, ease of use, and reliability that engineers and designers require for their digital counting needs.

You May Also Be Interested in

Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4747 $68.4747
2+ $56.1844 $112.3688
4+ $54.4286 $217.7144
5+ $52.6728 $263.3640
6+ $50.9171 $305.5026
8+ $45.6497 $365.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess