EN
  • EN
  • DE
  • IT

LTC6946IUFD-2#PBF

Part No LTC6946IUFD-2#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 250MHz-IN 250MHz-OUT Automotive 28-Pin QFN EP Tube / IC INTEGER-N PLL W/VCO 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF), Integer N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.91GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784466-LTC6946IUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6946
Introduction Date September 15, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-2#PBF CAD Model

Description

Linear Technology LTC6946IUFD-2#PBF Ultra-Low Noise and Spurious PLL with Integrated VCO

The LTC6946IUFD-2#PBF is a high-performance Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Linear Technology, designed to deliver precision frequency control with minimal noise and spurious signals. This advanced PLL synthesizer is ideal for applications requiring a clean and stable clock source, such as wireless communication systems, test and measurement equipment, and high-speed data acquisition systems.

Key Features:

  • Integrated VCO: The LTC6946IUFD-2#PBF incorporates a wideband VCO, which operates from 3.7GHz to 4.95GHz, allowing for a broad range of frequency generation without the need for external VCOs.
  • Low Noise and Spurious Performance: With an industry-leading low phase noise and spurious performance, this PLL ensures a clean signal for sensitive RF applications, reducing the likelihood of signal interference.
  • High Resolution: The device features a 6-bit integer divider, a 20-bit fractional divider, and a high-resolution phase detector, providing fine frequency resolution and accurate phase alignment.
  • Programmable: The LTC6946IUFD-2#PBF is highly programmable via a serial interface, allowing for precise control of the frequency, phase, and other parameters, making it highly adaptable to a variety of design requirements.
  • Temperature Stability: It is designed to maintain stable performance over a wide temperature range, ensuring reliable operation in varying environmental conditions.

Applications:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Phased Array Antennas

The LTC6946IUFD-2#PBF is housed in a compact QFN package, making it suitable for space-constrained applications while providing robustness and reliability. Its advanced feature set and high level of integration make it an excellent choice for designers seeking to optimize their RF and mixed-signal designs with a high-quality, low-noise clock source.

With Linear Technology's reputation for precision and quality, the LTC6946IUFD-2#PBF stands out as a versatile solution for demanding frequency synthesis challenges.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Need more? Email Us
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
Diodes Incorporated
PLL CLOCK MULTIPLIER / IC
Lowest to $0.4323
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $2.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6250 $59.6250
21+ $5.4359 $114.1539
32+ $5.2660 $168.5120
44+ $5.0962 $224.2328
57+ $4.9263 $280.7991
77+ $4.4167 $340.0859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess