EN
  • EN
  • DE
  • IT

M95M01-DWDW3TP/K

Part No M95M01-DWDW3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1MBIT SPI 16MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) SPI 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M95M01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14463-2, 497-14463-6, 497-14463-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925033-M95M01-DWDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M95M01-DWDW3TP/K CAD Model

Description

The M95M01-DWDW3TP/K is a 1 Mbit serial EEPROM memory module from STMicroelectronics, designed to provide a high-capacity data storage solution for a wide range of electronic applications. This EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory, is particularly well-suited for devices that require data to be preserved across power cycles, such as configuration settings, calibration data, and user preferences.

Key Features

  • Memory Size: 1 Mbit (128K x 8 bits) of storage capacity, ensuring ample space for critical data and user settings.
  • Interface: The device operates through a high-speed SPI bus interface, which allows for fast data transfer rates and easy integration into most microcontroller-based systems.
  • Write Cycle Endurance: The M95M01-DWDW3TP/K offers an impressive endurance with up to 4 million write cycles at the byte level, ensuring data reliability and longevity.
  • Data Retention: Data retention is guaranteed for a minimum of 40 years, providing long-term data storage without the need for power.
  • Operating Voltage Range: A wide range of operating voltage from 1.8V to 5.5V makes this EEPROM compatible with various logic levels and supply voltages, enhancing its flexibility for different system designs.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring performance under harsh environmental conditions.
  • Packaging: The M95M01-DWDW3TP/K comes in an 8-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The EEPROM's robust design and large memory capacity make it ideal for a variety of applications, including:

  • Industrial controls and automation
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Smart metering

The M95M01-DWDW3TP/K is a testament to STMicroelectronics' commitment to providing high-quality, reliable memory solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS
Lowest to $2.1940
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 350 ns 8-UDFN (2x3)
Lowest to $1.1409
STMicroelectronics
IC EEPROM 256KBIT SPI 8WLCSP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-WLCSP
Lowest to $2.1207
Rohm Semiconductor
IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0571
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.5882
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25 ns 67-VFBGA (6.5x8)
Lowest to $13.0388

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9540 $250.1120
172+ $1.7519 $301.3268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess